DLA - DSCC-VID-V62/03610 REV A
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 51 |
scope:
This drawing documents the general requirements of a high performance digital signal processor microcircuit, with an operating temperature range of −40°C to +100°C for device type 01 and −55°C to +125°C for device type 02 as shown in 1.2.1 below.
Document History
January 16, 2018
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal processor microcircuit, with an operating temperature range of -40°C to +100°C for device type 01 and -55°C to...
March 22, 2012
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal processor microcircuit, with an operating temperature range of −40°C to +100°C for device type 01 and −55°C to...
DSCC-VID-V62/03610 REV A
November 1, 2005
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal processor microcircuit, with an operating temperature range of −40°C to +100°C for device type 01 and −55°C to...
December 18, 2002
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.