DS/EN 301213-3 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | inactive |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A basic description of the different access methods and a comparison among them is provided in TR 101 274 [2]. The present document (Time Division Multiple Access Methods, TDMA) is to be used in conjunction with Part 1, describing the basic parameters common to all access methods.
Document History