DS/EN 301213-3 V1.3.1

Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods

inactive
Organization: DS
Publication Date: 15 January 2002
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

Point-to-Multipoint (P-MP) Radio Relay Systems may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A basic description of the different access methods and a comparison among them is provided in TR 101 274 [2]. The present document (Time Division Multiple Access Methods, TDMA) is to be used in conjunction with part 1, describing the basic parameters common to all access methods. The present document specifies the minimum requirements for system parameters of Time Division Multiple Access (TDMA) Point-to-Multipoint (P-MP) Radio Systems in the terrestrial fixed services operating in the band 24,25 GHz to 29,5 GHz (see CEPT Recommendation T/R 13-02 [3]). Only clauses specific to TDMA are described in respect to the clauses stated in EN 301 213-1 [1].

Document History

August 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
The present document describes the TDMA access method used in Point-to-Multipoin (P-MP) Radio Relay Systems. (P-MP) Radio Relay Systems may use different access methods. As some technical parameters...
DS/EN 301213-3 V1.3.1
January 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint (P-MP) Radio Relay Systems may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A...
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A...
December 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in five parts. A...
Advertisement