DS/EN 301213-3 V1.1.2

Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods

active, Most Current
Organization: DS
Publication Date: 15 August 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document describes the TDMA access method used in Point-to-Multipoin (P-MP) Radio Relay Systems. (P-MP) Radio Relay Systems may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A basic description of the different access methods and a comparison among them is provided in TR 101 274 [2]. The present document (Time Division Multiple Access Methods, TDMA) is to be used in conjunction with EN 301 213-1 [1], describing the basic parameters common to all access methods.

Document History

DS/EN 301213-3 V1.1.2
August 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
The present document describes the TDMA access method used in Point-to-Multipoin (P-MP) Radio Relay Systems. (P-MP) Radio Relay Systems may use different access methods. As some technical parameters...
January 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint (P-MP) Radio Relay Systems may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A...
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in four parts. A...
December 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 3: Time Division Multiple Access (TDMA) methods
Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in five parts. A...
Advertisement