NPFC - MIL-DTL-83733

CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 23 February 2000
Status: inactive
Page Count: 32
scope:

This specification covers environment and fluid resisting, miniature, rectangular type, rack to panel electrical connectors (plugs and receptacles). These connectors utilize rear release, removable crimp type contacts and are capable of continuous operation from −65°C to +200°C (see 6.1).

Unless otherwise specified (see 3.1), the PIN should consist of the letter "M" and the basic number of the specification sheet; the letters for the class and shell size; and the number of the insert arrangement, as shown in the following example:

intended Use:

These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (−60°C to +200°C), humidity (90 to 95 percent for 96... View More

Document History

May 31, 2018
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200°C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60OC to +200OC), humidity (90 to 95 percent for 96 hours), and...
September 5, 2017
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200°C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60°C to +200°C), humidity (90 to 95 percent for 96 hours), and...
June 14, 2016
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200°C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60°C to +200°C), humidity (90 to 95 percent for 96 hours), and...
May 22, 2013
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200°C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 20, 2013
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200°C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60°C to +200°C), humidity (90 to 95 percent for 96 hours), and...
November 10, 2006
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60°C to +200°C), humidity (90 to 95 percent for 96 hours), and...
MIL-DTL-83733
February 23, 2000
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
This specification covers environment and fluid resisting, miniature, rectangular type, rack to panel electrical connectors (plugs and receptacles). These connectors utilize rear release, removable...
October 30, 1989
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 28, 1986
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
This specification covers environment and fluid resisting, miniature, rectangular type, rack to panel electrical connectors (plugs and receptacles). These connectors utilize rear release, removable...
July 28, 1986
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 29, 1983
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 10, 1980
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 10, 1980
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 6, 1978
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 5, 1974
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 5, 1974
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 1, 1972
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 1, 1972
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement