DLA - MIL-C-83733C
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 28 July 1986 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers environment and fluid resisting, miniature, rectangular type, rack to panel electrical connectors (plugs and receptacles). These connectors utilize rear release, removable crimp type contacts and are capable of continuous operation from −65°C to +200°C.
Unless otherwise specified (see 3.1), the military part number shall consist of the letter "M" and the basic number of the specification sheet; the letters for the class and shell size; and the number of the insert arrangement, as shown in the following example:
intended Use:
The connectors are intended for use in applications wherein extremes of temperature, humidity, and barometric pressure are experienced. They are not intended for use at operating temperatures... View More
Document History