NPFC - MIL-DTL-83733
CONNECTORS, ELECTRICAL MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 10 November 2006 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This specification covers environment and fluid resisting, miniature, rectangular type, rack to panel electrical connectors (plugs and receptacles). These connectors utilize rear release, removable crimp type contacts and are capable of continuous operation from -65°C to +200°C (see 6.1).
intended Use:
These connectors and contacts are military unique because they are intended for use in applications wherein extremes of temperature (-60°C to +200°C), humidity (90 to 95 percent for 96 hours), and... View More
Document History