This standard relates to the following types of precision instrument, rotating, servo components; motors, controls ac (servomotors), servomotor servo components for use in fire control systems,...
This Defence Standard relates to Two-phase Tachometer-Generators ac, hereinafter referred to as tachometer-generators. It is not complete in itself but shall be read in conjunction with Defence...
This Standard relates to Standard precision Servocomponent Gearjeads, hereinafter referred to as gearheads. It is not complete in itself but shall be read in conjunction with Def stan 61-14 (part 1),...
This Standard relates to d.c. stepping motors. It is not complete in itself but shall be read in conjunction with Def standard 61-14 (part 1)/1, ‘precision instrument, rotating servo-components: PART...
(a) The mandatory requirements set out in this Standard are those basic requirements needed for the design and development of airworthy RPAS for all three UK Armed Services based on the requirements...
This Standard relates to Servomotors, Permanent Magnet, dc. It is not complete in itself but shall be read in conjunction with Defence standard 61-14 (part 1) ‘precision instrument, rotating...
This Standard relates to Motors, Torque, d.c. hereinafter referred to as torque motors. It is not complete in itself but shall be read in conjunction with Defence standard 61-14 (part 1), ‘precision...
This standard specifies requirements for the packaging of precision instruments, rotating, servo-components to Def Stan 59-27 and Def Stan 61-14, frame sizes O8 to 23, and 37.5mm (1½in), 50mm (2in)...