DLA - SMD-5962-95595 REV D
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 128K X 32-BIT
| Organization: | DLA |
| Publication Date: | 24 July 1998 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This drawing documents five product assurance classes, class D (lower reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time
01 WS-128K32-120Q SRAM, 128K × 32-BIT 120 ns
02 WS-128K32-100Q SRAM, 128K × 32-BIT 100 ns
03 WS-128K32-85Q SRAM, 128K × 32-BIT 85 ns
04 WS-128K32-70Q SRAM, 128K × 32-BIT 70 ns
05 WS-128K32-55Q,ACT-S1
This device class designator shall be a single letter identifying the product assurance level a follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follow:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, Quad Flatpack, dual cavity X See figure 1 68 Ceramic, Quad Flatpack Y See figure 1 68 Ceramic, Quad Flatpack, Low profile Z See figure 1 68 Ceramic, Quad Flatpack, dual cavity
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage (VCC)...................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History