DLA - SMD-5962-87682 REV E

MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 January 2002
Status: inactive
Page Count: 16

Document History

August 9, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 x 42 x 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 25, 2008
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87682 REV E
January 14, 2002
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 16, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
May 30, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
October 30, 1989
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 28, 1988
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
July 30, 1987
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
Advertisement