DLA - SMD-5962-87682
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 30 July 1987 |
| Status: | inactive |
| Page Count: | 12 |
Document History
August 9, 2016
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 x 42 x 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 25, 2008
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 14, 2002
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 16, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
May 30, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
October 30, 1989
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
June 28, 1988
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87682
July 30, 1987
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR 18 X 42 X 10 FIELD PROGRAMMABLE LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.