ASME B16.38

Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 16

Document History

December 22, 2023
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2½ (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21∕2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
September 21, 2012
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2 1/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21⁄2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
January 1, 2007
Large Metallic Valves for Gas Distribution Manually Operated, NPS 21/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 2½ (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
Valve Types This Standard covers only manually operated metallic valves in nominal pipe sizes 2½ through 12 having the inlet and outlet on a common center line, which are suitable for controlling the...
ASME B16.38
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
A description is not available for this item.
Advertisement