ASME - B16.38

Large Metallic Valves for Gas Distribution Manually Operated, NPS 2½ (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum

active, Most Current
Organization: ASME
Publication Date: 22 December 2023
Status: active
Page Count: 22
scope:

Valve Types

This Standard covers requirements for manually operated metallic valves in nominal sizes 21∕2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves are intended for controlling the flow of gas from open to fully closed positions, for use in distribution and service lines where the maximum gage pressure does not exceed 125 psig (8.6 bar). Valve seats, seals, and stem packing may be nonmetallic.

Document History

B16.38
December 22, 2023
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2½ (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21∕2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
September 21, 2012
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2 1/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21⁄2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
January 1, 2007
Large Metallic Valves for Gas Distribution Manually Operated, NPS 21/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 2½ (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
Valve Types This Standard covers only manually operated metallic valves in nominal pipe sizes 2½ through 12 having the inlet and outlet on a common center line, which are suitable for controlling the...
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
A description is not available for this item.

References

Advertisement