ASME B16.38

Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 16
scope:

Valve Types

This Standard covers only manually operated metallic valves in nominal pipe sizes 2½ through 12 having the inlet and outlet on a common center line, which are suitable for controlling the flow of gas from open to fully closed, for use in distribution and service lines where the maximum gage pressure at which such distribution piping systems may be operated in accordance with the Code of Federal Regulations (CFR), Title 49, Part 192, Transportation of Natural and Other Gas by Pipeline; Minimum Safety Standard, does not exceed 125 psi (8.6 bar). Valve seats, seals, and stem packing may be nonmetallic.

Application

This Standard sets forth the minimum capabilities, characteristics, and properties which a newly manufactured metallic valve must possess in order to be considered suitable for use in piping systems indicated above with natural gas, manufactured gas [includes synthetic natural gas (SNG)], and liquefied petroleum gases (distributed as a vapor, with or without the admixture of air) or mixtures thereof. (Nonmetallic components, such as elastomer seals or sealants, may be adversely affected by gases having high hydrogen content or compounds likely to form condensates. Specific application details must be considered.) Details of design and manufacture, including design and production tests other than those stated in this Standard, remain the responsibility of the manufacturer.

Referenced Standards

Standards and specifications referenced under this Standard are shown in Annex A.

Document History

December 22, 2023
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2½ (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21∕2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
September 21, 2012
Large Metallic Valves for Gas Distribution Manually Operated, NPS 2 1/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 21⁄2 (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
January 1, 2007
Large Metallic Valves for Gas Distribution Manually Operated, NPS 21/2 (DN 65) to NPS 12 (DN 300), 125 psig (8.6 bar) Maximum
Valve Types This Standard covers requirements for manually operated metallic valves in nominal sizes 2½ (DN 65) through 12 (DN 300) having the inlet and outlet on a common centerline. These valves...
ASME B16.38
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
Valve Types This Standard covers only manually operated metallic valves in nominal pipe sizes 2½ through 12 having the inlet and outlet on a common center line, which are suitable for controlling the...
January 1, 1985
Large Metallic Valves for Gas Distribution (Manually Operated, NPS 2 1/2 to 12, 125 psig Maximum)
A description is not available for this item.
Advertisement