NPFC - A-A-52193

FOOD CONTAINER, INSULATED, WITH INSERTS

inactive
Buy Now
Organization: NPFC
Publication Date: 23 October 1995
Status: inactive
Page Count: 7
scope:

This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without spillage (see 6.1).

intended Use:

The insulated food containers are intended for use in transporting either hot (160°F to 180°F) or cold (35°F to 40°F) foods to remote feeding sites. Ambient temperatures range between −20°F... View More

Document History

February 24, 2015
FOOD CONTAINER, INSULATED, WITH INSERTS
The insulated food containers are intended for use in transporting either hot (160°F to 180°F) or cold (35°F to 40°F) foods to remote feeding sites. Ambient temperatures range between -20°F to120°F.
March 24, 2008
FOOD CONTAINER, INSULATED, WITH INSERTS
This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without...
February 18, 2004
FOOD CONTAINER, INSULATED, WITH INSERTS
This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without...
December 10, 2003
FOOD CONTAINER, INSULATED, WITH INSERTS
This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without...
April 17, 2002
FOOD CONTAINER, INSULATED, WITH INSERTS
The insulated food containers are intended for use in transporting either hot (160 degrees F to 180 degrees F) or cold (35 degrees F to 40 degrees F) foods to remote feeding sites. Ambient...
September 25, 2001
FOOD CONTAINER, INSULATED, WITH INSERTS
The insulated food containers are intended for use in transporting either hot (160°F to 180 degrees F) or cold (35 degrees F to 40 degrees F) foods to remote feeding sites. Ambient temperatures range...
A-A-52193
October 23, 1995
FOOD CONTAINER, INSULATED, WITH INSERTS
This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without...
July 18, 1994
FOOD CONTAINER, INSULATED, WITH INSERTS
A description is not available for this item.

References

Advertisement