NPFC - A-A-52193
FOOD CONTAINER, INSULATED, WITH INSERTS
| Organization: | NPFC |
| Publication Date: | 18 February 2004 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This commercial item description (CID) covers plastic insulated food containers with removable insert pans having covers and gaskets for the transportation of hot or cold foods and liquids without spillage (see 6.1).
intended Use:
The insulated food containers are intended for use in transporting either hot (160°F to 180°F) or cold (35°F to 40°F) foods to remote feeding sites. Ambient temperatures range between −20°F... View More
Document History