DIN EN ISO 9974-3
Connections for general use and fluid power - Ports and studs ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996); English version of DIN EN ISO 9974-3
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2000 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
Document History
DIN EN ISO 9974-3
September 1, 2000
Connections for general use and fluid power - Ports and studs ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996); English version of DIN EN ISO 9974-3
A description is not available for this item.