NPFC - MIL-PRF-55681
CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 3 September 2004 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This specification covers the general requirements for non-established reliability (non-ER) and established reliability (ER), ceramic dielectric, multiple layer, chip capacitors. ER capacitors covered by this specification have failure rate levels (FRL) ranging from 1.0 percent to 0.001 percent per 1,000 hours. These FRLs are established at a 90-percent confidence level and maintained at a 10-percent producer's risk and are based on life tests performed at maximum rated voltage at maximum rated temperature. An acceleration factor of 8:1 has been used to relate life test data obtained at 200 percent of rated voltage at maximum rated temperature, to rated voltage at rated temperature.
intended Use:
Ceramic chip capacitors are intended to be used in thin and thick film hybrid circuits where micro-circuitry is indicated for filter by-pass coupling applications, and where variation in... View More
Document History