ISO 1043-2
Plastics - Symbols and Abbreviated Terms - Part 2: Fillers and Reinforcing Materials
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
| ICS Code (Materials for the reinforcement of composites in general): | 59.100.01 |
scope:
This part of ISO 1043 provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to prevent the occurrence of more than one symbol for a given filler or reinforcing material and to prevent a given symbol being interpreted in more than one way.
Document History
November 15, 2011
Plastics — Symbols and abbreviated terms — Part 2: Fillers and reinforcing materials
This part of ISO 1043 specifies uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use, and its main aim is both...
ISO 1043-2
July 15, 2000
Plastics - Symbols and Abbreviated Terms - Part 2: Fillers and Reinforcing Materials
This part of ISO 1043 provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to...
January 1, 1988
Plastics - Symbols - Part 2: Fillers and Reinforcing Materials
A description is not available for this item.