GME 12505-1 V

Lamps and Head Lamps, Verification Part

inactive
Buy Now
Organization: GME
Publication Date: 1 February 2001
Status: inactive
Page Count: 16
scope:

1.1 Scope.

The following verification part of the general specification GME 12505-1 V defines the test conditions and the test procedures for functional, material and durability tests of all lamps and head lamps (here after referred to as "test samples"). The general requirements, which must be met by the test samples, are defined in GME 12505-1 R. 1.1 Anwendungsbereich. Nachstehender Überprüfungsteil der General Specification GME 12505-1 V legt die Prüfbedingungen und Prüfverfahren für die Funktions-, Werkstoff- und Dauerprüfungen für alle Leuchten und Scheinwerfer fest (nachfolgend "Prüfteil" genannt). Die allgemeinen Anforderungen, die von den Prüfteilen erfüllt werden müssen, sind in der GME 12505-1 R festgelegt.

Document History

August 1, 2011
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
July 1, 2005
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
October 1, 2002
Lamps and Head Lamps Part 1
1.1 Scope. The general specification GME 12505-1 defines the requirements, the test conditions and the test procedures for functional, material and durability tests of all lamps and head lamps (here...
GME 12505-1 V
February 1, 2001
Lamps and Head Lamps, Verification Part
1.1 Scope. The following verification part of the general specification GME 12505-1 V defines the test conditions and the test procedures for functional, material and durability tests of all lamps...
July 1, 1999
Lamps and Head Lamps, Verification Part (Formerly QT 126505)
A description is not available for this item.

References

Advertisement