GME 12505-1

Lamps and Head Lamps Part 1

inactive
Buy Now
Organization: GME
Publication Date: 1 July 2005
Status: inactive
Page Count: 34
scope:

The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred to as "test sample"). In addition to these requirements, the test samples shall also meet the specifications of the countries where they will be used (particularly the ECE regulations and EC directives). Which specifications are to be used, is shown on the drawing. Further requirements for special designs are defined in additional parts to this General Specification:

Part 2: Interior lamps with integrated time delay electronic.

Part 3: Production specific deviations on privacy and highly glossed reflector surfaces and bezels.

Note: Nothing in the specification supersedes applicable laws and regulations.

Note: In the event of a conflict between the English and the domestic language, the English language shall take precedence.

Document History

August 1, 2011
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
GME 12505-1
July 1, 2005
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
October 1, 2002
Lamps and Head Lamps Part 1
1.1 Scope. The general specification GME 12505-1 defines the requirements, the test conditions and the test procedures for functional, material and durability tests of all lamps and head lamps (here...
February 1, 2001
Lamps and Head Lamps, Verification Part
1.1 Scope. The following verification part of the general specification GME 12505-1 V defines the test conditions and the test procedures for functional, material and durability tests of all lamps...
July 1, 1999
Lamps and Head Lamps, Verification Part (Formerly QT 126505)
A description is not available for this item.

References

Advertisement