GME 12505-1

Lamps and Head Lamps Part 1

inactive
Buy Now
Organization: GME
Publication Date: 1 October 2002
Status: inactive
Page Count: 24
scope:

1.1 Scope.

The general specification GME 12505-1 defines the requirements, the test conditions and the test procedures for functional, material and durability tests of all lamps and head lamps (here after referred to as "test samples"). In addition to these requirements the test samples shall meet the specifications of the countries where they shall be used (particularly the ECE-regulations and EC-directives). Which specifications are to apply, is shown on the drawings. Further requirements for special designs are defined in additional parts of this specification:

1.1 Anwendungsbereich. Die General Specification GME 12505-1 legt die Anforderungen, die Prufbedingungen und die Prufverfahren fur die Funktions-, Werkstoff-und Dauerprufungen fur alle Leuchten und Scheinwerfer fest (nachfolgend Pruf- teil genannt).

Document History

August 1, 2011
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
July 1, 2005
Lamps and Head Lamps Part 1
The general specification GME 12505-1 defines the requirements, test conditions and the test procedures for functional, material and durability tests for all lamps and headlamps (hereafter referred...
GME 12505-1
October 1, 2002
Lamps and Head Lamps Part 1
1.1 Scope. The general specification GME 12505-1 defines the requirements, the test conditions and the test procedures for functional, material and durability tests of all lamps and head lamps (here...
February 1, 2001
Lamps and Head Lamps, Verification Part
1.1 Scope. The following verification part of the general specification GME 12505-1 V defines the test conditions and the test procedures for functional, material and durability tests of all lamps...
July 1, 1999
Lamps and Head Lamps, Verification Part (Formerly QT 126505)
A description is not available for this item.

References

Advertisement