HOLDEN - HN 2185
Adhesive - Hot Melt - High Resistance
inactive
Buy Now
| Organization: | HOLDEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE:
The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN1987. It has good adhesion to plastic materials such as ABS and painted metal surfaces. It must have sufficient tack to adhere to painted surfaces at 18°C minimum.
Document History
June 1, 2014
ADHESIVE - HOT MELT - HEAT RESISTANCE
A description is not available for this item.
July 1, 2000
Adhesive - Hot Melt - High Resistance
SCOPE The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN 1987. It has good adhesion to plastic materials such as ABS and painted...
HN 2185
June 1, 1995
Adhesive - Hot Melt - High Resistance
1. SCOPE: The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN1987. It has good adhesion to plastic materials such as ABS and...