HOLDEN - HN 2185
Adhesive - Hot Melt - High Resistance
active, Most Current
Buy Now
| Organization: | HOLDEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 2 |
scope:
SCOPE
The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN 1987. It has good adhesion to plastic materials such as ABS and painted metal surfaces.
Document History
June 1, 2014
ADHESIVE - HOT MELT - HEAT RESISTANCE
A description is not available for this item.
HN 2185
July 1, 2000
Adhesive - Hot Melt - High Resistance
SCOPE The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN 1987. It has good adhesion to plastic materials such as ABS and painted...
June 1, 1995
Adhesive - Hot Melt - High Resistance
1. SCOPE: The material described in this specification is a hot melt adhesive with a higher softening point than the adhesive in HN1987. It has good adhesion to plastic materials such as ABS and...