DLA - SMD-5962-87535 REV C
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
| Organization: | DLA |
| Publication Date: | 18 February 1992 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 BUS-65112 Dual redundant remote terminal unit (RTU) 02 2452 Dual redundant remote terminal unit (RTU)
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (78-lead, 1.870" × 2.100" × .250"), hybrid package Y See figure 1 (82-lead, 2.19" × 1.60" × .171"), flat package Z See figure 1 (82-lead, 2.19" × 1.60" × .200"), flat package
Logic supply voltage (VL) - - - - - - - - - - - - - - - - 5.5 V dc Positive supply voltage (VCC) - - - - - - - - - - - - - - 18.0 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - −18.0 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Thermal rise, case to junction (ΔTJ) - - - - - - - - - - 13.9°C Lead soldering temperature (10 seconds) - - - - - - - - - +300°C Power dissipation (TC = +125°C) - - - - - - - - - - - - - Duty cycle dependent (see table I power supplies)
Logic supply voltage (VL) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Positive supply voltage (VCC) - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - −14.25 V dc to −15.75 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Maximum differential input voltage - - - - - - - - - - - 40 Vp-p
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History