DLA - SMD-5962-87535 REV D

MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)

inactive
Organization: DLA
Publication Date: 31 January 2000
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 12, 2019
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
June 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 9, 2008
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
December 16, 2002
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
SMD-5962-87535 REV D
January 31, 2000
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
April 13, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
April 7, 1988
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.
August 6, 1987
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL UNIT (RTU)
A description is not available for this item.

References

Advertisement