FORD - WSB-M4D857-A2
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
inactive
| Organization: | FORD |
| Publication Date: | 17 December 1997 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent which can withstand mold temperatures of 315 C, without producing mold corroding by-products.
Document History
May 16, 2006
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rubber modified, 16% glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated with a...
April 27, 2001
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
May 18, 2000
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
WSB-M4D857-A2
December 17, 1997
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
November 10, 1994
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER
A description is not available for this item.