FORD WSB-M4D857-A2

STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 18 May 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent which can withstand mold temperatures of 315 °C, without producing mold corroding by-products. This material may contain 0 -40 % manufactured reclaim or regrind or any combination of reclaim or regrind which totals up to a max of 40 % of the molding compound by weight (see para 5.6 for definitions of regrind and reclaim).

Document History

May 16, 2006
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rubber modified, 16% glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated with a...
April 27, 2001
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
FORD WSB-M4D857-A2
May 18, 2000
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
December 17, 1997
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a rubber modified, 16 % glass fiber reinforced, styrene maleic anhydride copolymer thermoplastic molding compound. The glass fibers are coated...
November 10, 1994
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED, 16 % GLASS FIBER
A description is not available for this item.

References

Advertisement