CSA - ISO/IEC 7816-10-02
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 10: Electronic Signals and Answer to Reset for Synchronous Cards
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This part of ISOAEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device such as a terminal.
The specifications in ISOAEC 781 6-3 apply where appropriate, unless otherwise stated here.
It also covers signal rates, operating conditions, and communication with the integrated circuit(s) card.
This part of ISOAEC 7816 specifies two types of synchronous cards: type 1 and type 2.
Document History