CSA - CAN/CSA-ISO/IEC 7816-10-02

Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards

inactive
Organization: CSA
Publication Date: 1 January 2002
Status: inactive
Page Count: 17
scope:

This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device such as a terminal.

The specifications in ISO/IEC 7816-3 apply where appropriate, unless otherwise stated here.

It also covers signal rates, operating conditions, and communication with the integrated circuit(s) card.

This part of ISO/IEC 7816 specifies two types of synchronous cards: type 1 and type 2.

Document History

March 1, 2002
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 10: Electronic Signals and Answer to Reset for Synchronous Cards
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...
March 1, 2002
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 10: Electronic Signals and Answer to Reset for Synchronous Cards
This part of ISOAEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...
Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...
January 1, 2002
Identification cards — Integrated circuit(s) cards with contacts — Part 10: Electronic signals and answer to reset for synchronous cards
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...
CAN/CSA-ISO/IEC 7816-10-02
January 1, 2002
Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...

References

Advertisement