HOLDEN - HN 2450

LUBRICANT - FLUORINATED SYNTHETIC OIL, ANTI-SQUEAK

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 June 2004
Status: active
Page Count: 1
scope:

1. SCOPE The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional contact. This oil is a clear colourless fluorinated synthetic oil, which is non reactive, non flammable and long lasting with a service temperature range of -36 degree C to 204 degree C.

Document History

February 1, 2016
Lubricant - Fluorinated Synthetic Oil, Anti Squeak
The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional contact. This...
HN 2450
June 1, 2004
LUBRICANT - FLUORINATED SYNTHETIC OIL, ANTI-SQUEAK
1. SCOPE The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional...

References

Advertisement