HOLDEN - HN 2450
Lubricant - Fluorinated Synthetic Oil, Anti Squeak
active, Most Current
Buy Now
| Organization: | HOLDEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 1 |
scope:
The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional contact. This oil is a clear colourless fluorinated synthetic oil, which is non reactive, non flammable and long lasting with a service temperature range of -36°C to 204°C.
Document History
HN 2450
February 1, 2016
Lubricant - Fluorinated Synthetic Oil, Anti Squeak
The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional contact. This...
June 1, 2004
LUBRICANT - FLUORINATED SYNTHETIC OIL, ANTI-SQUEAK
1. SCOPE The material covered by this specification is a perfluoropolyether oil suitable for the lubrication of metal to metal, metal to plastic and plastic to plastic parts to reduce frictional...