GMNA - GMP.PA6.034

Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1995
Status: inactive
Page Count: 2

Document History

June 1, 2015
Nylon 6 - Glass Fiber Reinforced, Heat Stabilized, High Impact
This specification covers the properties of a high impact, 33 % glass fiber reinforced, heat stabilized polyamide 6 compound for applications requiring improved dry-as-molded toughness. Material...
June 1, 2001
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
1 Scope This specification covers the properties of a high impact, 33 % glass fiber reinforced, heat stabilized polyamide 6 compound for applications requiring improved dry-as-molded toughness.
October 1, 1999
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
1 SCOPE. This specification covers the properties of a high impact, 33% glass reinforced, heat stabilized Nylon 6 compound for applications requiring improved dry as molded toughness, in combination...
GMP.PA6.034
June 1, 1995
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
A description is not available for this item.

References

Advertisement