GMNA - GMP.PA6.034
Nylon 6 - Glass Fiber Reinforced, Heat Stabilized, High Impact
| Organization: | GMNA |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a high impact, 33 % glass fiber reinforced, heat stabilized polyamide 6 compound for applications requiring improved dry-as-molded toughness.
Material Description. Subparagraphs were not applicable.
Cross-Reference of Replaced Specifications. Subparagraphs were not applicable.
Symbol. The material abbreviation according to ISO 11469 is >PA6-GF33<
Typical Application. Not applicable.
Remarks. Not applicable
Document History