GMNA - GMP.PA6.034
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 SCOPE.
This specification covers the properties of a high impact, 33% glass reinforced, heat stabilized Nylon 6 compound for applications requiring improved dry as molded toughness, in combination with a balance of strength, stiffness and moldability/surface aesthetics.
Document History
June 1, 2015
Nylon 6 - Glass Fiber Reinforced, Heat Stabilized, High Impact
This specification covers the properties of a high impact, 33 % glass fiber reinforced, heat stabilized polyamide 6 compound for applications requiring improved dry-as-molded toughness.
Material...
June 1, 2001
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
1 Scope This specification covers the properties of a high impact, 33 % glass fiber reinforced, heat stabilized polyamide 6 compound for applications requiring improved dry-as-molded toughness.
GMP.PA6.034
October 1, 1999
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
1 SCOPE.
This specification covers the properties of a high impact, 33% glass reinforced, heat stabilized Nylon 6 compound for applications requiring improved dry as molded toughness, in combination...
June 1, 1995
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized, High Impact
A description is not available for this item.