IEC - 60227-5
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 5: Flexible Cables (Cords)
inactive
| Organization: | IEC |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 49 |
Document History
September 1, 2011
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.
All cables comply with the...
July 1, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.
All cables comply with the...
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
60227-5
January 1, 1979
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 5: Flexible Cables (Cords)
A description is not available for this item.