IEC 60227-5

Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2003
Status: inactive
Page Count: 52
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.

All cables comply with the appropriate requirements given in IEC 60227-1 and each individual type of cable complies with the particular requirements of this part.

 

Document History

September 1, 2011
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
IEC 60227-5
July 1, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
January 1, 1979
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 5: Flexible Cables (Cords)
A description is not available for this item.

References

Advertisement