IEC 60227-5

Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1998
Status: inactive
Page Count: 56

Document History

September 1, 2011
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 5: Flexible cables (cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
July 1, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
IEC 60227-5
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
February 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 5: Flexible Cables (Cords)
A description is not available for this item.
January 1, 1979
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 5: Flexible Cables (Cords)
A description is not available for this item.
Advertisement