DLA - DESC-DWG-85078 REV A

DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)

inactive
Organization: DLA
Publication Date: 10 November 1987
Status: inactive
Page Count: 9

Document History

January 10, 2014
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 23, 2008
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
October 2, 1992
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
This drawing describes the requirements for a family of programmable 3 bit, 16 pin compatible, emitter-coupled logic (ECL) delay lines. The complete PIN shall be as shown in the following example:
August 5, 1988
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
A description is not available for this item.
DESC-DWG-85078 REV A
November 10, 1987
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
A description is not available for this item.
November 6, 1985
DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
A description is not available for this item.
Advertisement