FORD WSD-M96D15-A3

DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING ***TO USED WITH FORD WSS-M99P1111-A***FABRIC)

inactive
Buy Now
Organization: FORD
Publication Date: 17 August 2006
Status: inactive
Page Count: 5
scope:

The material defined by these specifications is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is suitable for use where average service temperatures up to 125 °C and peak service temperatures up to 140 °C are experienced. The belt is oil and water resistant and remains flexible down to -40 °C. The glass tension cords of -A4 belts are modified to improve hydrolysis resistance after prolonged water exposure.

Document History

June 24, 2010
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension cords....
FORD WSD-M96D15-A3
August 17, 2006
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING ***TO USED WITH FORD WSS-M99P1111-A***FABRIC)
The material defined by these specifications is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension cords....
July 25, 2000
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC)
1. SCOPE The material defined by this specification is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension...
January 26, 1998
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC)
1. SCOPE The material defined by this specification is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension...
April 30, 1992
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR), 80 IRHD, GLASS TENSION
A description is not available for this item.

References

Advertisement