FORD WSD-M96D15-A3
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC)
| Organization: | FORD |
| Publication Date: | 25 July 2000 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a toothed drive belt based on 80 IRHD Hydrogenated Nitrile rubber (HNBR) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is suitable for use where average service temperatures up to 125 °C and peak service temperatures up to 140 °C are experienced. The belt is oil and water resistant and remains flexible down to -40 °C. The glass tension cords of -A4 belts are modified to improve hydrolysis resistance after prolonged water exposure.
Document History