ISO 17292

Metal ball valves for petroleum, petrochemical and allied industries

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2004
Status: inactive
Page Count: 30
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications.

It covers valves of the nominal sizes DN

- 8; 10; 15; 20; 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500

corresponding to nominal pipe sizes NPS 

- ¼; ⅜; ½; ¾; 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20;

and applies for pressure designations

- Class 150; 300; 600; 800 (Class 800 applies only for valves with reduced bore and with threaded and socket welding end);

- PN 16; 25; 40.

It includes provisions for testing and inspection and for valve characteristics as follows:

- flanged and butt-welded ends, in sizes 15 u DN u 500 (½ u NPS u 20);

- socket welding and threaded ends, in sizes 8 u DN u 50 (¼ u NPS u 2);

- body seat openings designated as full bore, reduced bore and double reduced bore;

- materials.

Document History

November 15, 2015
Metal ball valves for petroleum, petrochemical and allied industries
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers...
ISO 17292
August 1, 2004
Metal ball valves for petroleum, petrochemical and allied industries
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers...

References

Advertisement