FORD WSS-M1H779-A
FABRIC, OXFORD PATTERN, KNIT
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 16 March 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed either a knitted fabric or a polyurethane film.
Document History
December 9, 2015
FABRIC, OXFORD PATTERN, KNIT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed either a...
February 18, 2003
FABRIC, OXFORD PATTERN, KNIT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed...
FORD WSS-M1H779-A
March 16, 1998
FABRIC, OXFORD PATTERN, KNIT
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed...