FORD WSS-M1H779-A

FABRIC, OXFORD PATTERN, KNIT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 9 December 2015
Status: active
Page Count: 2
scope:

The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed either a knitted fabric or a polyurethane film.

Document History

FORD WSS-M1H779-A
December 9, 2015
FABRIC, OXFORD PATTERN, KNIT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed either a...
February 18, 2003
FABRIC, OXFORD PATTERN, KNIT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed...
March 16, 1998
FABRIC, OXFORD PATTERN, KNIT
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester fabric which can be flame laminated to polyester or polyether urethane foam and backed...

References

Advertisement