DLA - SMD-5962-89572 REV A
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
inactive
| Organization: | DLA |
| Publication Date: | 29 May 1991 |
| Status: | inactive |
| Page Count: | 12 |
Document History
July 15, 2020
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
November 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2009
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
April 10, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
SMD-5962-89572 REV A
May 29, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
August 17, 1989
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.