DLA - SMD-5962-89572 REV B

MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 31 August 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-1931 Dual channel line receiver optocoupler

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line X See figure 1 16 Dual-in-line Y See figure 1 16 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC), 1 minute maximum - - - - - - - +7.0 V dc Enable input voltage, per channel (VEE) - - - - - - +5.5 V dc Output collector voltage, per channel (VO) - - - - - +7.0 V dc Forward input current, per channel (IF) 2/ - - - - - 60 mA Reverse input current (IR) - - - - - - - - - - - - - 60 mA Output collector current, per channel (IO) - - - - - 25 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +260°C Output collector power dissipation, per channel- - - 40 mW Total input power dissipation, per channel - - - - - 168 mW Total package power dissipation (PD) - - - - - - - - 564 mW Thermal resistance, junction-to-case (ΘJC) Case E - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case X and Y - - - - - - - - - - - - - - - - - - - +28°C/W Case temperature - - - - - - - - - - - - - - - - - - +170°C

Positive supply voltage range (VCC) - - - - - - - - +4.5 V dc to +5.5 V dc Low level enable voltage range (VEL) - - - - - - - 0 V dc to +0.8 V dc High level enable voltage range (VEH) - - - - - - - +2.0 V dc to VCC Low level input current range (IIL) - - - - - - - - 0 µA to 250 µA High level input current range (IIH) 1/ - - - - - - 12.5 mA to 60 mA Maximum fan-out (TTL load) (N) - - - - - - - - - - 6 Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 15, 2020
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
November 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2009
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
April 10, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
SMD-5962-89572 REV B
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 29, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.
August 17, 1989
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, LINE RECEIVER, OPTOCOUPLER
A description is not available for this item.

References

Advertisement