FORD WSS-M21P46-A1

CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 October 2005
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc iron alloy electrodeposit and a trivalent chromium passivate/tie coat followed by an waterborne inorganic top coat. When used with an integrated torque modified, the processes provide consistent torque-tension control.

All processes are free of hexavalent chromium, lead and cadmium.

Document History

February 25, 2011
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc iron alloy electrodeposit...
FORD WSS-M21P46-A1
October 27, 2005
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc iron alloy electrodeposit...
September 20, 2004
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings over steel. They consist of an alkaline zinc iron alloy electro-deposit and a trivalent chromium passivate (tie coat)...

References

Advertisement