FORD WSS-M21P46-A1
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 September 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by this specification are corrosion protective coatings over steel. They consist of an alkaline zinc iron alloy electro-deposit and a trivalent chromium passivate (tie coat) followed by a waterborne inorganic top coat. These finishes provide consistent torque-tension control.
All processes are free of chromium, nickel, lead and cadmium.
Document History
February 25, 2011
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc iron alloy electrodeposit...
October 27, 2005
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc iron alloy electrodeposit...
FORD WSS-M21P46-A1
September 20, 2004
CORROSION PROTECTIVE COATING, ELECTRO PLATED ZINC IRON ALLOY, TRIVALENT PASSIVATE WITH WATERBORNE TOP COAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings over steel. They consist of an alkaline zinc iron alloy electro-deposit and a trivalent chromium passivate (tie coat)...