ASTM International - ASTM D2828-71(1996)
Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements (Withdrawn 1987)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1971 |
| Status: | inactive |
Document History
May 10, 1996
Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type (Withdrawn 2004)
1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete...
January 1, 1996
Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type
1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete...
ASTM D2828-71(1996)
January 1, 1971
Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements (Withdrawn 1987)
A description is not available for this item.