ASTM International - ASTM D2828-96
Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Construction of airports): | 93.120 |
scope:
1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete is in an unhardened state to form contraction joints. The insert may be partially or totally removed after the concrete has hardened to provide a suitable space for a sealant.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
Document History